RES 2.2K OHM 1% 3/4W 0612 Product overview: ERJ-B2AF222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AF222V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057684-ERJ-B2AF222V
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 650 µm
Resistance: 2.2 kΩ
Power Rating: 750 mW
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJP08F2201V; ERJP08F2001V; ERJP08F2401VERJB2AF2
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
REACH SVHC: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERJ-B2AF222V | 1057684-ERJ-B2AF222V |
| Product Name | 4W Resistor | Chip Resistor - Surface Mount - ERJ-B2AF222V |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | Wide 1206 (3216 Metric), 0612 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2200 ohms | 2200 ohms |
| Operating DC Voltage | 200 volts | 200 volts |
| Operating AC Voltage | 200 volts |