RESISTOR, THICK FILM, 0.15OHM, 1%, 2010; Resistance:0.15ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:5000 RoHS Compliant: Yes
THICK FILM RESISTOR, 0.15OHM, 1%, 2010; Resistance:0.15ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W2001 |
| Product Name | Resistor, Thick Film, 0.15Ohm, 1%, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 Wide |
| Resistance Range | 0.1500 ohms |