Panasonic Thick Film Resistor, 0.13Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR13U

Description
THICK FILM RESISTOR, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.13Ohm, 1%, 2010; Resistance Panasonic - 43X2981 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.13Ohm, 1%, 2010; Resistance Panasonic
43X2981
Thick Film Resistor, 0.13Ohm, 1%, 2010; Resistance Panasonic 43X2981
THICK FILM RESISTOR, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.13Ohm, 1%, 2010; Resistance Panasonic - 50W2000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.13Ohm, 1%, 2010; Resistance Panasonic
50W2000
Resistor, Thick Film, 0.13Ohm, 1%, 2010; Resistance Panasonic 50W2000
RESISTOR, THICK FILM, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2981
Product Name Thick Film Resistor, 0.13Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details