Panasonic Resistor, Thick Film, 0.12Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR12U

Description
RESISTOR, THICK FILM, 0.12OHM, 1%, 2010; Resistance:0.12ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.12OHM, 1%, 2010; Resistance:0.12ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.12Ohm, 1%, 2010; Resistance Panasonic - 50W1999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.12Ohm, 1%, 2010; Resistance Panasonic
50W1999
Resistor, Thick Film, 0.12Ohm, 1%, 2010; Resistance Panasonic 50W1999
RESISTOR, THICK FILM, 0.12OHM, 1%, 2010; Resistance:0.12ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.12OHM, 1%, 2010; Resistance:0.12ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1999
Product Name Resistor, Thick Film, 0.12Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details