Panasonic SMD 0.1 Ohm 2W 200V Resistor ERJ-B1CFR10U

Description
Thick Film Chip Resistor 2010 0.1 Ohm 1% 2W 200V SMD Product overview: ERJ-B1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2010 0.1 Ohm 1% 2W 200V SMD Product overview: ERJ-B1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 Ohm 2W 200V Resistor - 52-ERJ-B1CFR10U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 2W 200V Resistor
52-ERJ-B1CFR10U
SMD 0.1 Ohm 2W 200V Resistor 52-ERJ-B1CFR10U
Thick Film Chip Resistor 2010 0.1 Ohm 1% 2W 200V SMD Product overview: ERJ-B1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR10U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 0.1 Ohm 1% 2W 200V SMD Product overview: ERJ-B1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR10U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic - 43X2978 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic
43X2978
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic 43X2978
THICK FILM RESISTOR, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-B1CFR10U 43X2978
Product Name SMD 0.1 Ohm 2W 200V Resistor Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details