Panasonic Thick Film Resistor, 0.091Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR091U

Description
THICK FILM RESISTOR, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.091Ohm, 1%, 2010; Resistance Panasonic - 43X2977 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.091Ohm, 1%, 2010; Resistance Panasonic
43X2977
Thick Film Resistor, 0.091Ohm, 1%, 2010; Resistance Panasonic 43X2977
THICK FILM RESISTOR, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.091Ohm, 1%, 2010; Resistance Panasonic - 50W1996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.091Ohm, 1%, 2010; Resistance Panasonic
50W1996
Resistor, Thick Film, 0.091Ohm, 1%, 2010; Resistance Panasonic 50W1996
RESISTOR, THICK FILM, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.091OHM, 1%, 2010; Resistance:0.091ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2977
Product Name Thick Film Resistor, 0.091Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details