Panasonic Resistor, Thick Film, 0.075Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR075U

Description
RESISTOR, THICK FILM, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.075Ohm, 1%, 2010; Resistance Panasonic - 50W1994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.075Ohm, 1%, 2010; Resistance Panasonic
50W1994
Resistor, Thick Film, 0.075Ohm, 1%, 2010; Resistance Panasonic 50W1994
RESISTOR, THICK FILM, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.075Ohm, 1%, 2010; Resistance Panasonic - 43X2975 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.075Ohm, 1%, 2010; Resistance Panasonic
43X2975
Thick Film Resistor, 0.075Ohm, 1%, 2010; Resistance Panasonic 43X2975
THICK FILM RESISTOR, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

THICK FILM RESISTOR, 0.075OHM, 1%, 2010; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1994
Product Name Resistor, Thick Film, 0.075Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details