Panasonic Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR068U

Description
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic - 50W1993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic
50W1993
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic 50W1993
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.068Ohm, 1%, 2010; Resistance Panasonic - 43X2974 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.068Ohm, 1%, 2010; Resistance Panasonic
43X2974
Thick Film Resistor, 0.068Ohm, 1%, 2010; Resistance Panasonic 43X2974
THICK FILM RESISTOR, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1993
Product Name Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details