Panasonic Resistor, Thick Film, 0.062Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR062U

Description
RESISTOR, THICK FILM, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.062Ohm, 1%, 2010; Resistance Panasonic - 50W1992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.062Ohm, 1%, 2010; Resistance Panasonic
50W1992
Resistor, Thick Film, 0.062Ohm, 1%, 2010; Resistance Panasonic 50W1992
RESISTOR, THICK FILM, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.062Ohm, 1%, 2010; Resistance Panasonic - 43X2973 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.062Ohm, 1%, 2010; Resistance Panasonic
43X2973
Thick Film Resistor, 0.062Ohm, 1%, 2010; Resistance Panasonic 43X2973
THICK FILM RESISTOR, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.062OHM, 1%, 2010; Resistance:0.062ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1992
Product Name Resistor, Thick Film, 0.062Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details