Panasonic Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR047U

Description
THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic - 43X2970 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic
43X2970
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic 43X2970
THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic - 50W1989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic
50W1989
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic 50W1989
RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2970
Product Name Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details