Panasonic Thick Film Resistor, 0.03Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR03U

Description
THICK FILM RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.03Ohm, 1%, 2010; Resistance Panasonic - 43X2965 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.03Ohm, 1%, 2010; Resistance Panasonic
43X2965
Thick Film Resistor, 0.03Ohm, 1%, 2010; Resistance Panasonic 43X2965
THICK FILM RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.03Ohm, 1%, 2010; Resistance Panasonic - 50W1984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.03Ohm, 1%, 2010; Resistance Panasonic
50W1984
Resistor, Thick Film, 0.03Ohm, 1%, 2010; Resistance Panasonic 50W1984
RESISTOR, THICK FILM, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2965
Product Name Thick Film Resistor, 0.03Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers