Panasonic Thick Film Resistor, 0.039Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR039U

Description
THICK FILM RESISTOR, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.039Ohm, 1%, 2010; Resistance Panasonic - 43X2968 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.039Ohm, 1%, 2010; Resistance Panasonic
43X2968
Thick Film Resistor, 0.039Ohm, 1%, 2010; Resistance Panasonic 43X2968
THICK FILM RESISTOR, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.039Ohm, 1%, 2010; Resistance Panasonic - 50W1987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.039Ohm, 1%, 2010; Resistance Panasonic
50W1987
Resistor, Thick Film, 0.039Ohm, 1%, 2010; Resistance Panasonic 50W1987
RESISTOR, THICK FILM, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.039OHM, 1%, 2010; Resistance:0.039ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2968
Product Name Thick Film Resistor, 0.039Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details