Panasonic Chip Resistor - Surface Mount - ERJ-B1CFR033U ERJ-B1CFR033U

Description
Manufacturer: Panasonic Win Source Part Number: 871033-ERJ-B1CFR033U Series: ERJ-B1 Operating Temperature Range: -55°C ~ 155°C Features: 33 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 1020 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871033-ERJ-B1CFR033U Series: ERJ-B1 Operating Temperature Range: -55°C ~ 155°C Features: 33 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 1020 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B1CFR033U
871033-ERJ-B1CFR033U
Chip Resistor - Surface Mount - ERJ-B1CFR033U 871033-ERJ-B1CFR033U
Manufacturer: Panasonic Win Source Part Number: 871033-ERJ-B1CFR033U Series: ERJ-B1 Operating Temperature Range: -55°C ~ 155°C Features: 33 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 1020 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871033-ERJ-B1CFR033U
Series: ERJ-B1
Operating Temperature Range: -55°C ~ 155°C
Features: 33 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2010 (5025 Metric), 1020
Package: Reel - TR
Categories: Resistors
Case / Package: 1020
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 2W Resistor - 52-ERJ-B1CFR033U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ-B1CFR033U
SMD 2W Resistor 52-ERJ-B1CFR033U
Thick Film Chip Resistor 2010 33mR 1% 2W SMD Product overview: ERJ-B1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR033U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 33mR 1% 2W SMD Product overview: ERJ-B1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1CFR033U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic - 50W1985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic
50W1985
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic 50W1985
RESISTOR, THICK FILM, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871033-ERJ-B1CFR033U 52-ERJ-B1CFR033U 50W1985
Product Name Chip Resistor - Surface Mount - ERJ-B1CFR033U SMD 2W Resistor Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details