Panasonic Resistor, Thick Film, 0.024Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR024U

Description
RESISTOR, THICK FILM, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.024Ohm, 1%, 2010; Resistance Panasonic - 50W1982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.024Ohm, 1%, 2010; Resistance Panasonic
50W1982
Resistor, Thick Film, 0.024Ohm, 1%, 2010; Resistance Panasonic 50W1982
RESISTOR, THICK FILM, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.024Ohm, 1%, 2010; Resistance Panasonic - 43X2963 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.024Ohm, 1%, 2010; Resistance Panasonic
43X2963
Thick Film Resistor, 0.024Ohm, 1%, 2010; Resistance Panasonic 43X2963
THICK FILM RESISTOR, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.024OHM, 1%, 2010; Resistance:0.024ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1982
Product Name Resistor, Thick Film, 0.024Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details