Panasonic Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR01U

Description
THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic - 43X2955 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic
43X2955
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic 43X2955
THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic - 50W1973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic
50W1973
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic 50W1973
RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2955
Product Name Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details