Panasonic Resistor, Thick Film, 0.012Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR012U

Description
RESISTOR, THICK FILM, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:5000 RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:5000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.012Ohm, 1%, 2010; Resistance Panasonic - 50W1975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.012Ohm, 1%, 2010; Resistance Panasonic
50W1975
Resistor, Thick Film, 0.012Ohm, 1%, 2010; Resistance Panasonic 50W1975
RESISTOR, THICK FILM, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:5000 RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:5000 RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.012Ohm, 1%, 2010; Resistance Panasonic - 43X2957 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.012Ohm, 1%, 2010; Resistance Panasonic
43X2957
Thick Film Resistor, 0.012Ohm, 1%, 2010; Resistance Panasonic 43X2957
THICK FILM RESISTOR, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

THICK FILM RESISTOR, 0.012OHM, 1%, 2010; Resistance:0.012ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1975
Product Name Resistor, Thick Film, 0.012Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details