Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.62 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BFR62U

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.62 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.62 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.62 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic - 50W1924 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.62 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
50W1924
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.62 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic 50W1924
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.62 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.62 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1924
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.62 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR680FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details