Panasonic 0.47 OHM 2W Resistor ERJ-B1BFR47U

Description
RES 0.47 OHM 1% 2W 1020 Product overview: ERJ-B1BFR47U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1BFR47U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.47 OHM 1% 2W 1020 Product overview: ERJ-B1BFR47U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1BFR47U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47 OHM 2W Resistor - 52-ERJ-B1BFR47U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 2W Resistor
52-ERJ-B1BFR47U
0.47 OHM 2W Resistor 52-ERJ-B1BFR47U
RES 0.47 OHM 1% 2W 1020 Product overview: ERJ-B1BFR47U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1BFR47U can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 2W 1020 Product overview: ERJ-B1BFR47U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1BFR47U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-B1BFR47U - 1057692-ERJ-B1BFR47U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B1BFR47U
1057692-ERJ-B1BFR47U
Chip Resistor - Surface Mount - ERJ-B1BFR47U 1057692-ERJ-B1BFR47U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057692-ERJ-B1BFR47U Packaging: Cut Tape Voltage Rating: 200 V Length: 2.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 470 mΩ Power Rating: 1 W Width: 5 mm Categories: Chip Resistor - Surface Mount Case / Package: 1020 Alternative Parts (Cross-Reference): RCWE1020R475FKEA; ERJB1BFR51UERJB1BFR4 7U; ERJB1BFR47U.; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057692-ERJ-B1BFR47U
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 2.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 470 mΩ
Power Rating: 1 W
Width: 5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1020
Alternative Parts (Cross-Reference): RCWE1020R475FKEA; ERJB1BFR51UERJB1BFR47U; ERJB1BFR47U.;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-B1BFR47U 1057692-ERJ-B1BFR47U
Product Name 0.47 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-B1BFR47U
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Wide 2010 (5025 Metric), 1020 Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms 0.4700 ohms
Power Rating 2 watts 1 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details