Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BF2R7U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic - 50W1939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
50W1939
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic 50W1939
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1939
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details