Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BF2R2U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic - 50W1937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
50W1937
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic 50W1937
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-B1BF2R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B1BF2R2U
Chip Resistor - Surface Mount ERJ-B1BF2R2U
RES SMD 2.2 OHM 2W 2010 WIDE

RES SMD 2.2 OHM 2W 2010 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W1937 ERJ-B1BF2R2U
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details