Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BF1R3U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, with a resistance value of 1.3 Ohm, is designed for high reliability and performance in automotive applications. It has a power rating of 2 W and a tolerance of 1%, making it suitable for precise current sensing in various electronic circuits, including ECUs and safety systems. The resistor is rated for a maximum voltage of 200 V and is compliant with RoHS standards. Its wide terminal construction enhances solder-joint reliability and heat dissipation, which is critical for maintaining performance in demanding environments. This component is ideal for engineers looking for a robust resistor solution in automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, with a resistance value of 1.3 Ohm, is designed for high reliability and performance in automotive applications. It has a power rating of 2 W and a tolerance of 1%, making it suitable for precise current sensing in various electronic circuits, including ECUs and safety systems. The resistor is rated for a maximum voltage of 200 V and is compliant with RoHS standards. Its wide terminal construction enhances solder-joint reliability and heat dissipation, which is critical for maintaining performance in demanding environments. This component is ideal for engineers looking for a robust resistor solution in automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic - 50W1932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
50W1932
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic 50W1932
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1932
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details