Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BF1R2U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic - 50W1931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
50W1931
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic 50W1931
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 2 W, - 1%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1931
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 2 W, 1%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers