Panasonic Chip Resistor - Surface Mount ERJ-B1AJ682U

Description
RES SMD 6.8K OHM 1W 2010 WIDE
Datasheet
Description
RES SMD 6.8K OHM 1W 2010 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B1AJ682U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B1AJ682U
Chip Resistor - Surface Mount ERJ-B1AJ682U
RES SMD 6.8K OHM 1W 2010 WIDE

RES SMD 6.8K OHM 1W 2010 WIDE

Supplier's Site Datasheet
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic - 56W0267 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
56W0267
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic 56W0267
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B1AJ682U 56W0267
Product Name Chip Resistor - Surface Mount High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 6800 ohms
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details