Panasonic High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic ERJ-B1AJ560U

Description
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes
Description
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The High Power Chip Resistor, part number 56W0264, is a thick film resistor designed for high reliability and performance in demanding applications. It features a wide terminal construction that enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs, anti-lock braking systems, and airbag systems, as well as for current sensing in power supply circuits across various equipment. The resistor has a resistance value range of 10 Ω to 1 MΩ, with a tolerance of ±5%. It operates within a temperature range of -55°C to +155°C and has a power rating of 0.75 W for resistances greater than 10 Ω. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this resistor for applications requiring high reliability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The High Power Chip Resistor, part number 56W0264, is a thick film resistor designed for high reliability and performance in demanding applications. It features a wide terminal construction that enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs, anti-lock braking systems, and airbag systems, as well as for current sensing in power supply circuits across various equipment. The resistor has a resistance value range of 10 Ω to 1 MΩ, with a tolerance of ±5%. It operates within a temperature range of -55°C to +155°C and has a power rating of 0.75 W for resistances greater than 10 Ω. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this resistor for applications requiring high reliability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic - 56W0264 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
56W0264
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic 56W0264
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0264
Product Name High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073958 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details