Panasonic Chip Resistor - Surface Mount ERJ-B1AJ300U

Description
RES SMD 30 OHM 1W 2010 WIDE
Datasheet
Description
RES SMD 30 OHM 1W 2010 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B1AJ300U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B1AJ300U
Chip Resistor - Surface Mount ERJ-B1AJ300U
RES SMD 30 OHM 1W 2010 WIDE

RES SMD 30 OHM 1W 2010 WIDE

Supplier's Site Datasheet
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic - 50W1899 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
50W1899
High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic 50W1899
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

High Power Chip Res, 1020 , 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B1AJ300U 50W1899
Product Name Chip Resistor - Surface Mount High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 30 ohms
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details