Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1AJ221U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic - 40P0134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
40P0134
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic 40P0134
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P0134
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers