The High Power Chip Resistor, part number 56W0244, is a thick film resistor designed for high reliability and excellent heat dissipation, featuring a wide terminal construction. It is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive applications such as electronic control units, anti-lock braking systems, and airbag systems. The resistor offers a resistance tolerance of 5% and is available in a resistance range suitable for various applications. It has a power rating of 1.5W for resistances less than or equal to 1kΩ and 0.75W for resistances greater than 10Ω. The operating temperature range is from -55°C to +155°C, ensuring performance in diverse environmental conditions. This product is packaged in embossed carrier taping, facilitating easy integration into circuit boards.
High Power Chip Res, 1020 , 5% RoHS Compliant: Yes
RES SMD 10 OHM 2W 2010 WIDE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 56W0244 | ERJ-B1AJ100U |
| Product Name | High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Power Applications | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |