THICK FILM RESISTOR, 0.091OHM, 5%, 2512; Resistance:0.091ohm;
RESISTOR, THICK FILM, 0.091OHM, 5%, 2512; Resistance:0.091ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43X2954 |
| Product Name | Thick Film Resistor, 0.091Ohm, 5%, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 Wide |
| Resistance Range | 0.0910 ohms |