Panasonic SMD 0.2 Ohm 1.33W 200V Resistor ERJ-A1CFR20U

Description
2512 Thick Film Chip Resistor 0.2 Ohm 1% 1.33W 200V SMD Product overview: ERJ-A1CFR20U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1CFR20U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 Thick Film Chip Resistor 0.2 Ohm 1% 1.33W 200V SMD Product overview: ERJ-A1CFR20U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1CFR20U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 1.33W 200V Resistor - 52-ERJ-A1CFR20U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 1.33W 200V Resistor
52-ERJ-A1CFR20U
SMD 0.2 Ohm 1.33W 200V Resistor 52-ERJ-A1CFR20U
2512 Thick Film Chip Resistor 0.2 Ohm 1% 1.33W 200V SMD Product overview: ERJ-A1CFR20U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1CFR20U can be used for catalog matching and distributor lookup.

2512 Thick Film Chip Resistor 0.2 Ohm 1% 1.33W 200V SMD Product overview: ERJ-A1CFR20U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1CFR20U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-A1CFR20U - 871032-ERJ-A1CFR20U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1CFR20U
871032-ERJ-A1CFR20U
Chip Resistor - Surface Mount - ERJ-A1CFR20U 871032-ERJ-A1CFR20U
Manufacturer: Panasonic Win Source Part Number: 871032-ERJ-A1CFR20U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 200 mOhms ±1% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871032-ERJ-A1CFR20U
Series: ERJ-A1
Operating Temperature Range: -55°C ~ 155°C
Features: 200 mOhms ±1% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2512 (6432 Metric), 1225 Convex
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Thick Film Resistor, 0.2Ohm, 1%, 2512; Resistance Panasonic - 43X2950 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.2Ohm, 1%, 2512; Resistance Panasonic
43X2950
Thick Film Resistor, 0.2Ohm, 1%, 2512; Resistance Panasonic 43X2950
THICK FILM RESISTOR, 0.2OHM, 1%, 2512; Resistance:0.2ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.2OHM, 1%, 2512; Resistance:0.2ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.2Ohm, 1%, 2512; Resistance Panasonic - 50W1863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.2Ohm, 1%, 2512; Resistance Panasonic
50W1863
Resistor, Thick Film, 0.2Ohm, 1%, 2512; Resistance Panasonic 50W1863
RESISTOR, THICK FILM, 0.2OHM, 1%, 2512; Resistance:0.2ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.2OHM, 1%, 2512; Resistance:0.2ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-A1CFR20U 871032-ERJ-A1CFR20U 43X2950
Product Name SMD 0.2 Ohm 1.33W 200V Resistor Chip Resistor - Surface Mount - ERJ-A1CFR20U Thick Film Resistor, 0.2Ohm, 1%, 2512; Resistance Panasonic
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details