Panasonic Resistor, Thick Film, 0.18Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR18U

Description
RESISTOR, THICK FILM, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.18Ohm, 1%, 2512; Resistance Panasonic - 50W1862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.18Ohm, 1%, 2512; Resistance Panasonic
50W1862
Resistor, Thick Film, 0.18Ohm, 1%, 2512; Resistance Panasonic 50W1862
RESISTOR, THICK FILM, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.18Ohm, 1%, 2512; Resistance Panasonic - 43X2949 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.18Ohm, 1%, 2512; Resistance Panasonic
43X2949
Thick Film Resistor, 0.18Ohm, 1%, 2512; Resistance Panasonic 43X2949
THICK FILM RESISTOR, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.18OHM, 1%, 2512; Resistance:0.18ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1862
Product Name Resistor, Thick Film, 0.18Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details