Panasonic Thick Film Resistor, 0.15Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR15U

Description
THICK FILM RESISTOR, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.15Ohm, 1%, 2512; Resistance Panasonic - 43X2947 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.15Ohm, 1%, 2512; Resistance Panasonic
43X2947
Thick Film Resistor, 0.15Ohm, 1%, 2512; Resistance Panasonic 43X2947
THICK FILM RESISTOR, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.15Ohm, 1%, 2512; Resistance Panasonic - 50W1860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.15Ohm, 1%, 2512; Resistance Panasonic
50W1860
Resistor, Thick Film, 0.15Ohm, 1%, 2512; Resistance Panasonic 50W1860
RESISTOR, THICK FILM, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.15OHM, 1%, 2512; Resistance:0.15ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2947
Product Name Thick Film Resistor, 0.15Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details