Panasonic Thick Film Resistor, 0.12Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR12U

Description
THICK FILM RESISTOR, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.12Ohm, 1%, 2512; Resistance Panasonic - 43X2945 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.12Ohm, 1%, 2512; Resistance Panasonic
43X2945
Thick Film Resistor, 0.12Ohm, 1%, 2512; Resistance Panasonic 43X2945
THICK FILM RESISTOR, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.12Ohm, 1%, 2512; Resistance Panasonic - 50W1858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.12Ohm, 1%, 2512; Resistance Panasonic
50W1858
Resistor, Thick Film, 0.12Ohm, 1%, 2512; Resistance Panasonic 50W1858
RESISTOR, THICK FILM, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.12OHM, 1%, 2512; Resistance:0.12ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2945
Product Name Thick Film Resistor, 0.12Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details