Panasonic Thick Film Resistor, 0.11Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR11U

Description
THICK FILM RESISTOR, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.11Ohm, 1%, 2512; Resistance Panasonic - 43X2944 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.11Ohm, 1%, 2512; Resistance Panasonic
43X2944
Thick Film Resistor, 0.11Ohm, 1%, 2512; Resistance Panasonic 43X2944
THICK FILM RESISTOR, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.11Ohm, 1%, 2512; Resistance Panasonic - 50W1857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.11Ohm, 1%, 2512; Resistance Panasonic
50W1857
Resistor, Thick Film, 0.11Ohm, 1%, 2512; Resistance Panasonic 50W1857
RESISTOR, THICK FILM, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.11OHM, 1%, 2512; Resistance:0.11ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2944
Product Name Thick Film Resistor, 0.11Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details