Panasonic Thick Film Resistor, 0.1Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR10U

Description
THICK FILM RESISTOR, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.1Ohm, 1%, 2512; Resistance Panasonic - 43X2943 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 1%, 2512; Resistance Panasonic
43X2943
Thick Film Resistor, 0.1Ohm, 1%, 2512; Resistance Panasonic 43X2943
THICK FILM RESISTOR, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.1Ohm, 1%, 2512; Resistance Panasonic - 50W1856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1Ohm, 1%, 2512; Resistance Panasonic
50W1856
Resistor, Thick Film, 0.1Ohm, 1%, 2512; Resistance Panasonic 50W1856
RESISTOR, THICK FILM, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1OHM, 1%, 2512; Resistance:0.1ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2943
Product Name Thick Film Resistor, 0.1Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details