Panasonic Chip Resistor - Surface Mount - ERJ-A1BJR22U ERJ-A1BJR22U

Description
Manufacturer: Panasonic Win Source Part Number: 850668-ERJ-A1BJR22U Series: ERJ-A1 Features: 220 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1BJR22U-NDR, ERJA1BJR22U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 850668-ERJ-A1BJR22U Series: ERJ-A1 Features: 220 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1BJR22U-NDR, ERJA1BJR22U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1BJR22U
850668-ERJ-A1BJR22U
Chip Resistor - Surface Mount - ERJ-A1BJR22U 850668-ERJ-A1BJR22U
Manufacturer: Panasonic Win Source Part Number: 850668-ERJ-A1BJR22U Series: ERJ-A1 Features: 220 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1BJR22U-NDR, ERJA1BJR22U

Manufacturer: Panasonic
Win Source Part Number: 850668-ERJ-A1BJR22U
Series: ERJ-A1
Features: 220 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-A1BJR22U-NDR, ERJA1BJR22U

Buy Now Datasheet
SMD 0.22 Ohm 1.33W Resistor - 52-ERJ-A1BJR22U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22 Ohm 1.33W Resistor
52-ERJ-A1BJR22U
SMD 0.22 Ohm 1.33W Resistor 52-ERJ-A1BJR22U
2512 Chip Resistor, 0.22 Ohm, 1.33W, 5%, Thick Film, SMD Product overview: ERJ-A1BJR22U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJR22U can be used for catalog matching and distributor lookup.

2512 Chip Resistor, 0.22 Ohm, 1.33W, 5%, Thick Film, SMD Product overview: ERJ-A1BJR22U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJR22U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 850668-ERJ-A1BJR22U 52-ERJ-A1BJR22U
Product Name Chip Resistor - Surface Mount - ERJ-A1BJR22U SMD 0.22 Ohm 1.33W Resistor
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details