Panasonic SMD 4.7 Ohm 200V 1.33W Resistor ERJ-A1BJ4R7U

Description
4.7 Ohm 5% 200V 1.33W 2512 Thick Film SMD Chip Resistor Product overview: ERJ-A1BJ4R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 200V, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 200V, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ4R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7 Ohm 5% 200V 1.33W 2512 Thick Film SMD Chip Resistor Product overview: ERJ-A1BJ4R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 200V, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 200V, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ4R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 Ohm 200V 1.33W Resistor - 52-ERJ-A1BJ4R7U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm 200V 1.33W Resistor
52-ERJ-A1BJ4R7U
SMD 4.7 Ohm 200V 1.33W Resistor 52-ERJ-A1BJ4R7U
4.7 Ohm 5% 200V 1.33W 2512 Thick Film SMD Chip Resistor Product overview: ERJ-A1BJ4R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 200V, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 200V, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ4R7U can be used for catalog matching and distributor lookup.

4.7 Ohm 5% 200V 1.33W 2512 Thick Film SMD Chip Resistor Product overview: ERJ-A1BJ4R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 200V, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 200V, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ4R7U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1BJ4R7U
871031-ERJ-A1BJ4R7U
Chip Resistor - Surface Mount - ERJ-A1BJ4R7U 871031-ERJ-A1BJ4R7U
Manufacturer: Panasonic Win Source Part Number: 871031-ERJ-A1BJ4R7U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1BJ4R7U-NDR, ERJA1BJ4R7U

Manufacturer: Panasonic
Win Source Part Number: 871031-ERJ-A1BJ4R7U
Series: ERJ-A1
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2512 (6432 Metric), 1225 Convex
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-A1BJ4R7U-NDR, ERJA1BJ4R7U

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-A1BJ4R7U 871031-ERJ-A1BJ4R7U
Product Name SMD 4.7 Ohm 200V 1.33W Resistor Chip Resistor - Surface Mount - ERJ-A1BJ4R7U
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details