Panasonic Wirewound Resistor, 1.5 Ohm, 1.33W, 5%; Resistance Panasonic ERJ-A1BJ1R5U

Description
WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%; Resistance Panasonic - 40P0094 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%; Resistance Panasonic
40P0094
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%; Resistance Panasonic 40P0094
WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%, Full Reel; Resistance Panasonic - 01X1434 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%, Full Reel; Resistance Panasonic
01X1434
Wirewound Resistor, 1.5 Ohm, 1.33W, 5%, Full Reel; Resistance Panasonic 01X1434
WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 1.33W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:AEC-Q200 ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P0094
Product Name Wirewound Resistor, 1.5 Ohm, 1.33W, 5%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging 2512 Wide
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers