Panasonic Thick Film Resistor, 0.82Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR82U

Description
THICK FILM RESISTOR, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.82Ohm, 1%, 2512; Resistance Panasonic - 43X2917 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.82Ohm, 1%, 2512; Resistance Panasonic
43X2917
Thick Film Resistor, 0.82Ohm, 1%, 2512; Resistance Panasonic 43X2917
THICK FILM RESISTOR, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.82Ohm, 1%, 2512; Resistance Panasonic - 50W1810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.82Ohm, 1%, 2512; Resistance Panasonic
50W1810
Resistor, Thick Film, 0.82Ohm, 1%, 2512; Resistance Panasonic 50W1810
RESISTOR, THICK FILM, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.82OHM, 1%, 2512; Resistance:0.82ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2917
Product Name Thick Film Resistor, 0.82Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details