Panasonic Resistor, Thick Film, 0.68Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR68U

Description
RESISTOR, THICK FILM, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.68Ohm, 1%, 2512; Resistance Panasonic - 50W1808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.68Ohm, 1%, 2512; Resistance Panasonic
50W1808
Resistor, Thick Film, 0.68Ohm, 1%, 2512; Resistance Panasonic 50W1808
RESISTOR, THICK FILM, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.68Ohm, 1%, 2512; Resistance Panasonic - 43X2915 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68Ohm, 1%, 2512; Resistance Panasonic
43X2915
Thick Film Resistor, 0.68Ohm, 1%, 2512; Resistance Panasonic 43X2915
THICK FILM RESISTOR, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68OHM, 1%, 2512; Resistance:0.68ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1808
Product Name Resistor, Thick Film, 0.68Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details