Panasonic Thick Film Resistor, 0.62Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR62U

Description
THICK FILM RESISTOR, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.62Ohm, 1%, 2512; Resistance Panasonic - 43X2914 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.62Ohm, 1%, 2512; Resistance Panasonic
43X2914
Thick Film Resistor, 0.62Ohm, 1%, 2512; Resistance Panasonic 43X2914
THICK FILM RESISTOR, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.62Ohm, 1%, 2512; Resistance Panasonic - 50W1807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.62Ohm, 1%, 2512; Resistance Panasonic
50W1807
Resistor, Thick Film, 0.62Ohm, 1%, 2512; Resistance Panasonic 50W1807
RESISTOR, THICK FILM, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.62OHM, 1%, 2512; Resistance:0.62ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2914
Product Name Thick Film Resistor, 0.62Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details