Panasonic Resistor, Thick Film, 0.56Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR56U

Description
RESISTOR, THICK FILM, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.56Ohm, 1%, 2512; Resistance Panasonic - 50W1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.56Ohm, 1%, 2512; Resistance Panasonic
50W1806
Resistor, Thick Film, 0.56Ohm, 1%, 2512; Resistance Panasonic 50W1806
RESISTOR, THICK FILM, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.56Ohm, 1%, 2512; Resistance Panasonic - 43X2913 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.56Ohm, 1%, 2512; Resistance Panasonic
43X2913
Thick Film Resistor, 0.56Ohm, 1%, 2512; Resistance Panasonic 43X2913
THICK FILM RESISTOR, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.56OHM, 1%, 2512; Resistance:0.56ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1806
Product Name Resistor, Thick Film, 0.56Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers