Panasonic Resistor, Thick Film, 0.47Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR47U

Description
RESISTOR, THICK FILM, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.47Ohm, 1%, 2512; Resistance Panasonic - 50W1804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.47Ohm, 1%, 2512; Resistance Panasonic
50W1804
Resistor, Thick Film, 0.47Ohm, 1%, 2512; Resistance Panasonic 50W1804
RESISTOR, THICK FILM, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.47Ohm, 1%, 2512; Resistance Panasonic - 43X2911 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.47Ohm, 1%, 2512; Resistance Panasonic
43X2911
Thick Film Resistor, 0.47Ohm, 1%, 2512; Resistance Panasonic 43X2911
THICK FILM RESISTOR, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.47OHM, 1%, 2512; Resistance:0.47ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1804
Product Name Resistor, Thick Film, 0.47Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers