Panasonic Thick Film Resistor, 0.43Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR43U

Description
THICK FILM RESISTOR, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.43Ohm, 1%, 2512; Resistance Panasonic - 43X2910 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.43Ohm, 1%, 2512; Resistance Panasonic
43X2910
Thick Film Resistor, 0.43Ohm, 1%, 2512; Resistance Panasonic 43X2910
THICK FILM RESISTOR, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.43Ohm, 1%, 2512; Resistance Panasonic - 50W1803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.43Ohm, 1%, 2512; Resistance Panasonic
50W1803
Resistor, Thick Film, 0.43Ohm, 1%, 2512; Resistance Panasonic 50W1803
RESISTOR, THICK FILM, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.43OHM, 1%, 2512; Resistance:0.43ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2910
Product Name Thick Film Resistor, 0.43Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details