Panasonic Resistor, Thick Film, 0.39Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR39U

Description
RESISTOR, THICK FILM, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.39Ohm, 1%, 2512; Resistance Panasonic - 50W1802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.39Ohm, 1%, 2512; Resistance Panasonic
50W1802
Resistor, Thick Film, 0.39Ohm, 1%, 2512; Resistance Panasonic 50W1802
RESISTOR, THICK FILM, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.39Ohm, 1%, 2512; Resistance Panasonic - 43X2909 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.39Ohm, 1%, 2512; Resistance Panasonic
43X2909
Thick Film Resistor, 0.39Ohm, 1%, 2512; Resistance Panasonic 43X2909
THICK FILM RESISTOR, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.39OHM, 1%, 2512; Resistance:0.39ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1802
Product Name Resistor, Thick Film, 0.39Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details