Panasonic Resistor, Thick Film, 0.3Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR30U

Description
RESISTOR, THICK FILM, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.3Ohm, 1%, 2512; Resistance Panasonic - 50W1799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.3Ohm, 1%, 2512; Resistance Panasonic
50W1799
Resistor, Thick Film, 0.3Ohm, 1%, 2512; Resistance Panasonic 50W1799
RESISTOR, THICK FILM, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.3Ohm, 1%, 2512; Resistance Panasonic - 43X2906 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.3Ohm, 1%, 2512; Resistance Panasonic
43X2906
Thick Film Resistor, 0.3Ohm, 1%, 2512; Resistance Panasonic 43X2906
THICK FILM RESISTOR, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.3OHM, 1%, 2512; Resistance:0.3ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1799
Product Name Resistor, Thick Film, 0.3Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details