Panasonic Resistor, Thick Film, 0.22Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BFR22U

Description
RESISTOR, THICK FILM, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.22Ohm, 1%, 2512; Resistance Panasonic - 50W1796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.22Ohm, 1%, 2512; Resistance Panasonic
50W1796
Resistor, Thick Film, 0.22Ohm, 1%, 2512; Resistance Panasonic 50W1796
RESISTOR, THICK FILM, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.22Ohm, 1%, 2512; Resistance Panasonic - 43X2903 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.22Ohm, 1%, 2512; Resistance Panasonic
43X2903
Thick Film Resistor, 0.22Ohm, 1%, 2512; Resistance Panasonic 43X2903
THICK FILM RESISTOR, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.22OHM, 1%, 2512; Resistance:0.22ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1796
Product Name Resistor, Thick Film, 0.22Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers