Panasonic Resistor, Thick Film, 9.1Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF9R1U

Description
RESISTOR, THICK FILM, 9.1OHM, 1%, 2512; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 9.1OHM, 1%, 2512; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 9.1Ohm, 1%, 2512; Resistance Panasonic - 50W1835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.1Ohm, 1%, 2512; Resistance Panasonic
50W1835
Resistor, Thick Film, 9.1Ohm, 1%, 2512; Resistance Panasonic 50W1835
RESISTOR, THICK FILM, 9.1OHM, 1%, 2512; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.1OHM, 1%, 2512; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2942
Res, Thick Film, 9R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2942
RES, THICK FILM, 9R1, 1%, 1.33W, 2512 WIDE; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 9R1, 1%, 1.33W, 2512 WIDE; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1835
Product Name Resistor, Thick Film, 9.1Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers