Panasonic Res, Thick Film, 8R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF8R2U

Description
RES, THICK FILM, 8R2, 1%, 1.33W, 2512 WIDE; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 8R2, 1%, 1.33W, 2512 WIDE; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2941
Res, Thick Film, 8R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2941
RES, THICK FILM, 8R2, 1%, 1.33W, 2512 WIDE; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 1.33W, 2512 WIDE; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 8.2Ohm, 1%, 2512; Resistance Panasonic - 50W1834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Ohm, 1%, 2512; Resistance Panasonic
50W1834
Resistor, Thick Film, 8.2Ohm, 1%, 2512; Resistance Panasonic 50W1834
RESISTOR, THICK FILM, 8.2OHM, 1%, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2OHM, 1%, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2941
Product Name Res, Thick Film, 8R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176397-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Tolerance 1 +/- %
View Details
2 suppliers