Panasonic Res, Thick Film, 6R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF6R8U

Description
RES, THICK FILM, 6R8, 1%, 1.33W, 2512 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 6R8, 1%, 1.33W, 2512 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2939
Res, Thick Film, 6R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2939
RES, THICK FILM, 6R8, 1%, 1.33W, 2512 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 6R8, 1%, 1.33W, 2512 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8Ohm, 1%, 2512; Resistance Panasonic - 50W1832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Ohm, 1%, 2512; Resistance Panasonic
50W1832
Resistor, Thick Film, 6.8Ohm, 1%, 2512; Resistance Panasonic 50W1832
RESISTOR, THICK FILM, 6.8OHM, 1%, 2512; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8OHM, 1%, 2512; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2939
Product Name Res, Thick Film, 6R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details