Panasonic Res, Thick Film, 5R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF5R6U

Description
RES, THICK FILM, 5R6, 1%, 1.33W, 2512 WIDE; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 5R6, 1%, 1.33W, 2512 WIDE; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2937
Res, Thick Film, 5R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2937
RES, THICK FILM, 5R6, 1%, 1.33W, 2512 WIDE; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 5R6, 1%, 1.33W, 2512 WIDE; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 5.6Ohm, 1%, 2512; Resistance Panasonic - 50W1830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Ohm, 1%, 2512; Resistance Panasonic
50W1830
Resistor, Thick Film, 5.6Ohm, 1%, 2512; Resistance Panasonic 50W1830
RESISTOR, THICK FILM, 5.6OHM, 1%, 2512; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6OHM, 1%, 2512; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2937
Product Name Res, Thick Film, 5R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

PSN, PV, PSO, PN, PWW, PAP High Voltage Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1.00E10 to 6.00E9 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers